Samsung Series 7 UE58TU7100WXXN TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35457
Info modified on:
27 May 2024, 15:06:12
Short summary description Samsung Series 7 UE58TU7100WXXN TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 7 UE58TU7100WXXN, 147.3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 7 UE58TU7100WXXN TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 7 UE58TU7100WXXN. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black