Samsung Series 8 UE55TU8075U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59154
Info modified on:
27 May 2024, 15:02:58
Short summary description Samsung Series 8 UE55TU8075U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 UE55TU8075U, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 8 UE55TU8075U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 UE55TU8075U. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black