Samsung NU8509 (2018) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80458
Info modified on:
21 Jun 2024, 15:52:36
Short summary description Samsung NU8509 (2018) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung NU8509 (2018), 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Long summary description Samsung NU8509 (2018) 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung NU8509 (2018). Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black, Silver