Samsung 55MU6170 139.7 cm (55") 4K Ultra HD Smart TV Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87627
Info modified on:
21 Jun 2024, 15:52:03
Short summary description Samsung 55MU6170 139.7 cm (55") 4K Ultra HD Smart TV Black, Silver:
Samsung 55MU6170, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black, Silver
Long summary description Samsung 55MU6170 139.7 cm (55") 4K Ultra HD Smart TV Black, Silver:
Samsung 55MU6170. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black, Silver