Samsung UE55KS7500U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109216
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55KS7500U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung UE55KS7500U, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver
Long summary description Samsung UE55KS7500U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung UE55KS7500U. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver