Samsung UE55JU7505T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
160446
Info modified on:
03 Jun 2024, 16:44:51
Short summary description Samsung UE55JU7505T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung UE55JU7505T, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
Long summary description Samsung UE55JU7505T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung UE55JU7505T. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Silver