Samsung UE55JU6675U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114466
Info modified on:
10 Nov 2024, 14:16:14
Short summary description Samsung UE55JU6675U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:
Samsung UE55JU6675U, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Samsung UE55JU6675U 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:
Samsung UE55JU6675U. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1200, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black