Samsung UE55HU6900S 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
165985
Info modified on:
07 Nov 2024, 13:19:08
Short summary description Samsung UE55HU6900S 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE55HU6900S, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung UE55HU6900S 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE55HU6900S. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black