Samsung Series 7 UE50TU7172U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
164203
Info modified on:
27 May 2024, 14:20:45
Short summary description Samsung Series 7 UE50TU7172U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:
Samsung Series 7 UE50TU7172U, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon, Silver
Long summary description Samsung Series 7 UE50TU7172U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:
Samsung Series 7 UE50TU7172U. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon, Silver