Samsung UE50ES6300 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97960
Info modified on:
14 Nov 2024, 15:10:51
Short summary description Samsung UE50ES6300 127 cm (50") Full HD Smart TV Wi-Fi Black:
Samsung UE50ES6300, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Samsung UE50ES6300 127 cm (50") Full HD Smart TV Wi-Fi Black:
Samsung UE50ES6300. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DMB-T, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black