Samsung UE49KU6470U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120840
Info modified on:
27 May 2024, 12:20:01
Short summary description Samsung UE49KU6470U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung UE49KU6470U, 124.5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver
Long summary description Samsung UE49KU6470U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung UE49KU6470U. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver