Samsung 49” KS7500 7 Series Curved SUHD with Quantum Dot Display TV

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139956
Info modified on:
21 Jun 2024, 15:51:53
Short summary description Samsung 49” KS7500 7 Series Curved SUHD with Quantum Dot Display TV:
Samsung 49” KS7500 7 Series Curved SUHD with Quantum Dot Display TV, 124.5 cm (49"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver
Long summary description Samsung 49” KS7500 7 Series Curved SUHD with Quantum Dot Display TV:
Samsung 49” KS7500 7 Series Curved SUHD with Quantum Dot Display TV. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver