Samsung UE48JU6740 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133003
Info modified on:
27 May 2024, 14:19:52
Short summary description Samsung UE48JU6740 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE48JU6740, 121.9 cm (48"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
Long summary description Samsung UE48JU6740 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE48JU6740. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black