Samsung UE48JU6580U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
226547
Info modified on:
10 Nov 2024, 12:45:18
Short summary description Samsung UE48JU6580U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi White:
Samsung UE48JU6580U, 121.9 cm (48"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White
Long summary description Samsung UE48JU6580U 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi White:
Samsung UE48JU6580U. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White