Samsung UE48J5000AK 121.9 cm (48") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
198711
Info modified on:
19 Feb 2024, 06:48:12
Short summary description Samsung UE48J5000AK 121.9 cm (48") Full HD Black:
Samsung UE48J5000AK, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
Long summary description Samsung UE48J5000AK 121.9 cm (48") Full HD Black:
Samsung UE48J5000AK. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black