Samsung UE46H7000SL 116.8 cm (46") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
140621
Info modified on:
27 May 2024, 12:01:46
Short summary description Samsung UE46H7000SL 116.8 cm (46") Full HD Smart TV Wi-Fi Black:
Samsung UE46H7000SL, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Samsung UE46H7000SL 116.8 cm (46") Full HD Smart TV Wi-Fi Black:
Samsung UE46H7000SL. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black