Samsung Series 7 UE43TU7025K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
116963
Info modified on:
27 May 2024, 14:32:32
Short summary description Samsung Series 7 UE43TU7025K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 7 UE43TU7025K, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 7 UE43TU7025K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 7 UE43TU7025K. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black