Samsung UE43KS7500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62822
Info modified on:
04 Mar 2025, 15:28:34
Short summary description Samsung UE43KS7500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung UE43KS7500U, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver
Long summary description Samsung UE43KS7500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung UE43KS7500U. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver