Samsung UE43J5500AK 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190359
Info modified on:
27 May 2024, 13:07:04
Short summary description Samsung UE43J5500AK 109.2 cm (43") Full HD Smart TV Wi-Fi Black:
Samsung UE43J5500AK, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung UE43J5500AK 109.2 cm (43") Full HD Smart TV Wi-Fi Black:
Samsung UE43J5500AK. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black