Samsung Series 6 UE40JU6670U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58945
Info modified on:
21 Jun 2024, 15:54:02
Short summary description Samsung Series 6 UE40JU6670U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 6 UE40JU6670U, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 6 UE40JU6670U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 6 UE40JU6670U. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black