Samsung UE37ES6100W 94 cm (37") Full HD Smart TV Wi-Fi Black

https://images.icecat.biz/img/norm/high/14617632-7949.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
275621
Info modified on:
10 Nov 2024, 11:39:39
Short summary description Samsung UE37ES6100W 94 cm (37") Full HD Smart TV Wi-Fi Black:

Samsung UE37ES6100W, 94 cm (37"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE37ES6100W 94 cm (37") Full HD Smart TV Wi-Fi Black:

Samsung UE37ES6100W. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Embed the product datasheet into your content