Samsung D6530 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
153081
Info modified on:
15 Nov 2024, 12:34:11
Short summary description Samsung D6530 94 cm (37") Full HD Black:
Samsung D6530, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
Long summary description Samsung D6530 94 cm (37") Full HD Black:
Samsung D6530. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black