Samsung UE32J4100AW 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
216964
Info modified on:
27 May 2024, 12:05:56
Short summary description Samsung UE32J4100AW 81.3 cm (32") HD Black:
Samsung UE32J4100AW, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-T, DVB-C, Black
Long summary description Samsung UE32J4100AW 81.3 cm (32") HD Black:
Samsung UE32J4100AW. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-C. Product colour: Black