Samsung Series 5 UE28N4305AK 71.1 cm (28") HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91216
Info modified on:
04 Mar 2025, 15:32:21
Short summary description Samsung Series 5 UE28N4305AK 71.1 cm (28") HD Smart TV Wi-Fi Black:
Samsung Series 5 UE28N4305AK, 71.1 cm (28"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 5 UE28N4305AK 71.1 cm (28") HD Smart TV Wi-Fi Black:
Samsung Series 5 UE28N4305AK. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black