Samsung UA32J4303AR 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
143841
Info modified on:
19 Feb 2024, 06:48:19
Short summary description Samsung UA32J4303AR 81.3 cm (32") HD Smart TV Wi-Fi Black:
Samsung UA32J4303AR, 81.3 cm (32"), 1366 x 768 pixels, HD, Smart TV, Wi-Fi, Black
Long summary description Samsung UA32J4303AR 81.3 cm (32") HD Smart TV Wi-Fi Black:
Samsung UA32J4303AR. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 50. Wi-Fi, Ethernet LAN. Product colour: Black