Samsung SNB-7000 Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92937
Info modified on:
04 Nov 2024, 15:15:05
Short summary description Samsung SNB-7000 Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels:
Samsung SNB-7000, IP security camera, Indoor & outdoor, Wired, Grey, Bullet, Metal
Long summary description Samsung SNB-7000 Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels:
Samsung SNB-7000. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Grey, Form factor: Bullet, Housing material: Metal. Minimum illumination: 0.001 lx, White balance: Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). LED type: IR