Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79719
Info modified on:
22 Aug 2022, 16:25:35
Short summary description Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black:
Samsung 26" T260 TFT Wide, 66 cm (26"), 1920 x 1200 pixels, 5 ms, Black
Long summary description Samsung 26" T260 TFT Wide computer monitor 66 cm (26") 1920 x 1200 pixels Black:
Samsung 26" T260 TFT Wide. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. USB hub version: 2.0. Product colour: Black