Samsung Smart Decoder Bonus Cable Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86881
Info modified on:
14 Sept 2021, 14:50:19
Short summary description Samsung Smart Decoder Bonus Cable Full HD Black:
Samsung Smart Decoder Bonus, Cable, Full HD, DVB-S2, DVB-T, DVB-T2, 1920 x 1080 pixels, 1080p, 4:3, 16:9
Long summary description Samsung Smart Decoder Bonus Cable Full HD Black:
Samsung Smart Decoder Bonus. Signal source: Cable, HD type: Full HD, Digital signal format system: DVB-S2, DVB-T, DVB-T2. Video formats supported: HEVC. Product colour: Black, Tuner type: Digital, Number of tuners: 1 tuner(s)