Samsung Galaxy Tab S2 SM-T819 4G Qualcomm Snapdragon LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
179761
Info modified on:
28 Nov 2024, 07:38:25
Short summary description Samsung Galaxy Tab S2 SM-T819 4G Qualcomm Snapdragon LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:
Samsung Galaxy Tab S2 SM-T819, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, Black
Long summary description Samsung Galaxy Tab S2 SM-T819 4G Qualcomm Snapdragon LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:
Samsung Galaxy Tab S2 SM-T819. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8976. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 392 g. Operating system installed: Android. Product colour: Black