Samsung Galaxy Tab S2 SM-T815 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black

https://images.icecat.biz/img/gallery/29658419_1699.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
155587
Info modified on:
29 Aug 2023, 10:10:30
Short summary description Samsung Galaxy Tab S2 SM-T815 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Tab S2 SM-T815, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, 3 GB, Android, Black

Long summary description Samsung Galaxy Tab S2 SM-T815 4G Samsung Exynos LTE 32 GB 24.6 cm (9.7") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Tab S2 SM-T815. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 392 g. Operating system installed: Android. Product colour: Black

Embed the product datasheet into your content