Samsung Galaxy Tab A 8.0 Qualcomm Snapdragon 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
164868
Info modified on:
14 Mar 2024, 19:03:55
Short summary description Samsung Galaxy Tab A 8.0 Qualcomm Snapdragon 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:
Samsung Galaxy Tab A 8.0, 20.3 cm (8"), 1024 x 768 pixels, 16 GB, 1.5 GB, Android, Titanium
Long summary description Samsung Galaxy Tab A 8.0 Qualcomm Snapdragon 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:
Samsung Galaxy Tab A 8.0. Display diagonal: 20.3 cm (8"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8016. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 313 g. Operating system installed: Android. Product colour: Titanium