Samsung Galaxy Note20 Ultra 5G SM-N986B 17.5 cm (6.9") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81021
Info modified on:
16 Jul 2024, 11:44:11
Short summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 17.5 cm (6.9") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze:
Samsung Galaxy Note20 Ultra 5G SM-N986B, 17.5 cm (6.9"), 12 GB, 256 GB, 108 MP, Android 10, Bronze
Long summary description Samsung Galaxy Note20 Ultra 5G SM-N986B 17.5 cm (6.9") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze:
Samsung Galaxy Note20 Ultra 5G SM-N986B. Display diagonal: 17.5 cm (6.9"), Display resolution: 3088 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Bronze. Weight: 208 g