
Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45543
Info modified on:
18 Sept 2024, 23:18:54
Short summary description Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue:
Samsung Galaxy M52 5G, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 64 MP, Blue
Long summary description Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue:
Samsung Galaxy M52 5G. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 1.8 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 173 g