Samsung Galaxy J5 (2017) SM-J530F 13.2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22153
Info modified on:
14 Mar 2024, 19:41:25
Short summary description Samsung Galaxy J5 (2017) SM-J530F 13.2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:
Samsung Galaxy J5 (2017) SM-J530F, 13.2 cm (5.2"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Gold
Long summary description Samsung Galaxy J5 (2017) SM-J530F 13.2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Gold:
Samsung Galaxy J5 (2017) SM-J530F. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Gold. Weight: 160 g