Samsung Galaxy S20+ SM-G985F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Black

https://images.icecat.biz/img/gallery/79810106_0409307100.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54317
Info modified on:
16 Jul 2024, 11:43:58
Short summary description Samsung Galaxy S20+ SM-G985F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Black:

Samsung Galaxy S20+ SM-G985F/DS, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 10, Black

Long summary description Samsung Galaxy S20+ SM-G985F/DS 17 cm (6.7") Dual SIM Android 10 4G USB Type-C 8 GB 128 GB 4500 mAh Black:

Samsung Galaxy S20+ SM-G985F/DS. Display diagonal: 17 cm (6.7"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Black. Weight: 186 g

Embed the product datasheet into your content