Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48090
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh White:
Samsung Galaxy S10 SM-G973F/DS, 15.5 cm (6.1"), 8 GB, 512 GB, 12 MP, Android 9.0, White
Long summary description Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh White:
Samsung Galaxy S10 SM-G973F/DS. Display diagonal: 15.5 cm (6.1"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: White. Weight: 157 g