Samsung Galaxy S20 FE SM-G780GZGDEUE smartphone 16.5 cm (6.5") Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Mint colour

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98381
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy S20 FE SM-G780GZGDEUE smartphone 16.5 cm (6.5") Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Mint colour:
Samsung Galaxy S20 FE SM-G780GZGDEUE, 16.5 cm (6.5"), 2400 x 1080 pixels, 6 GB, 128 GB, 12 MP, Mint colour
Long summary description Samsung Galaxy S20 FE SM-G780GZGDEUE smartphone 16.5 cm (6.5") Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Mint colour:
Samsung Galaxy S20 FE SM-G780GZGDEUE. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Mint colour. Weight: 190 g