Samsung Galaxy XCover Pro 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105029
Info modified on:
12 Nov 2024, 16:48:38
Short summary description Samsung Galaxy XCover Pro 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black:
Samsung Galaxy XCover Pro , 16 cm (6.3"), 4 GB, 64 GB, 25 MP, Android 10, Black
Long summary description Samsung Galaxy XCover Pro 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black:
Samsung Galaxy XCover Pro . Display diagonal: 16 cm (6.3"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4050 mAh. Product colour: Black. Weight: 218 g