Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Android 11 USB Type-C 12 GB 256 GB 4400 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43936
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Android 11 USB Type-C 12 GB 256 GB 4400 mAh Black:
Samsung Galaxy Z Fold3 5G SM-F926B, 19.3 cm (7.6"), 12 GB, 256 GB, 12 MP, Android 11, Black
Long summary description Samsung Galaxy Z Fold3 5G SM-F926B 19.3 cm (7.6") Android 11 USB Type-C 12 GB 256 GB 4400 mAh Black:
Samsung Galaxy Z Fold3 5G SM-F926B. Display diagonal: 19.3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 11. Battery capacity: 4400 mAh. Product colour: Black. Weight: 271 g