Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57603
Info modified on:
16 Jul 2024, 11:44:34
Short summary description Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze:
Samsung Galaxy Z Fold2 5G SM-F916B, 19.3 cm (7.6"), 12 GB, 256 GB, 12 MP, Android 10, Bronze
Long summary description Samsung Galaxy Z Fold2 5G SM-F916B 19.3 cm (7.6") Android 10 USB Type-C 12 GB 256 GB 4500 mAh Bronze:
Samsung Galaxy Z Fold2 5G SM-F916B. Display diagonal: 19.3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor frequency: 3.09 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865+ 5G. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Bronze. Weight: 282 g