Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99998
Info modified on:
14 Aug 2024, 21:06:31
Short summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Black:
Samsung Galaxy Z Flip3 5G SM-F711B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 11, Black
Long summary description Samsung Galaxy Z Flip3 5G SM-F711B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 256 GB 3300 mAh Black:
Samsung Galaxy Z Flip3 5G SM-F711B. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 3300 mAh. Product colour: Black. Weight: 183 g