Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
110477
Info modified on:
27 Jan 2025, 15:27:05
Short summary description Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Blue:
Samsung Galaxy A52 5G SM-A526B, 16.5 cm (6.5"), 6 GB, 128 GB, 64 MP, Android 11, Blue
Long summary description Samsung Galaxy A52 5G SM-A526B 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 4500 mAh Blue:
Samsung Galaxy A52 5G SM-A526B. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 750G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Blue. Weight: 189 g