Samsung Galaxy A33 5G Enterprise Edition 16.3 cm (6.4") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
227586
Info modified on:
21 Feb 2025, 17:31:35
Short summary description Samsung Galaxy A33 5G Enterprise Edition 16.3 cm (6.4") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Black:
Samsung Galaxy A33 5G Enterprise Edition , 16.3 cm (6.4"), 1080 x 2400 pixels, 6 GB, 128 GB, 48 MP, Black
Long summary description Samsung Galaxy A33 5G Enterprise Edition 16.3 cm (6.4") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Black:
Samsung Galaxy A33 5G Enterprise Edition . Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 186 g