Samsung Galaxy A32 5G Enterprise Edition 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
125769
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A32 5G Enterprise Edition 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 128 GB 5000 mAh Black:
Samsung Galaxy A32 5G Enterprise Edition, 16.5 cm (6.5"), 720 x 1600 pixels, 128 GB, 48 MP, Android 11, Black
Long summary description Samsung Galaxy A32 5G Enterprise Edition 16.5 cm (6.5") Dual SIM Android 11 USB Type-C 128 GB 5000 mAh Black:
Samsung Galaxy A32 5G Enterprise Edition. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 205 g