Samsung Galaxy A20e SM-A202F 14.7 cm (5.8") Dual SIM 4G USB Type-C 3 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60285
Info modified on:
14 Mar 2024, 18:04:33
Short summary description Samsung Galaxy A20e SM-A202F 14.7 cm (5.8") Dual SIM 4G USB Type-C 3 GB 32 GB 3000 mAh Black:
Samsung Galaxy A20e SM-A202F, 14.7 cm (5.8"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Black
Long summary description Samsung Galaxy A20e SM-A202F 14.7 cm (5.8") Dual SIM 4G USB Type-C 3 GB 32 GB 3000 mAh Black:
Samsung Galaxy A20e SM-A202F. Display diagonal: 14.7 cm (5.8"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 141 g