Samsung Galaxy A12 SM-A125F 16.5 cm (6.5") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
171812
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A12 SM-A125F 16.5 cm (6.5") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Black:
Samsung Galaxy A12 SM-A125F, 16.5 cm (6.5"), 720 x 1600 pixels, 4 GB, 64 GB, 48 MP, Black
Long summary description Samsung Galaxy A12 SM-A125F 16.5 cm (6.5") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Black:
Samsung Galaxy A12 SM-A125F. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 205 g