Samsung Galaxy A10e SM-A102U 14.7 cm (5.8") Single SIM 4G USB Type-C 2 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33122
Info modified on:
27 Feb 2024, 15:07:27
Short summary description Samsung Galaxy A10e SM-A102U 14.7 cm (5.8") Single SIM 4G USB Type-C 2 GB 32 GB 3000 mAh Black:
Samsung Galaxy A10e SM-A102U, 14.7 cm (5.8"), 720 x 1560 pixels, 2 GB, 32 GB, 8 MP, Black
Long summary description Samsung Galaxy A10e SM-A102U 14.7 cm (5.8") Single SIM 4G USB Type-C 2 GB 32 GB 3000 mAh Black:
Samsung Galaxy A10e SM-A102U. Display diagonal: 14.7 cm (5.8"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 141 g