Samsung X500 Pink 4.5 cm (1.77") 79 g

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97343
Info modified on:
26 Feb 2024, 15:21:39
Short summary description Samsung X500 Pink 4.5 cm (1.77") 79 g:
Samsung X500 Pink, 4.5 cm (1.77"), 128 x 160 pixels, Bluetooth, Pink
Long summary description Samsung X500 Pink 4.5 cm (1.77") 79 g:
Samsung X500 Pink. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels, External display: OLED. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 340 h. Weight: 79 g. Product colour: Pink