Samsung SGH-F480 7.11 cm (2.8") 115 g Pink

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65504
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SGH-F480 7.11 cm (2.8") 115 g Pink:
Samsung SGH-F480, Bar, 7.11 cm (2.8"), 5 MP, Bluetooth, 1000 mAh, Pink
Long summary description Samsung SGH-F480 7.11 cm (2.8") 115 g Pink:
Samsung SGH-F480. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 115 g. Product colour: Pink