Samsung E250i 5.08 cm (2") 80.8 g Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48701
Info modified on:
26 Feb 2024, 15:21:42
Short summary description Samsung E250i 5.08 cm (2") 80.8 g Black:
Samsung E250i, Slider, 5.08 cm (2"), 128 x 160 pixels, Bluetooth, 800 mAh, Black
Long summary description Samsung E250i 5.08 cm (2") 80.8 g Black:
Samsung E250i. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 80.8 g. Product colour: Black